CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Spring Cage; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 53W8144 |
| Product Name | Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner |
| Standards and Certifications | RoHS |