Schaffner EMC Inc. Filter, Inlet, Iec, 10A, 1 Stage Filter; Product Range Schaffner FN9289B-10-06

Description
FILTER, INLET, IEC, 10A, 1 STAGE FILTER; Product Range:FN 9280 Series; Gender:Plug, Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 10A, 1 STAGE FILTER; Product Range:FN 9280 Series; Gender:Plug, Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 10A, 1 Stage Filter; Product Range Schaffner - 18X4855 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 10A, 1 Stage Filter; Product Range Schaffner
18X4855
Filter, Inlet, Iec, 10A, 1 Stage Filter; Product Range Schaffner 18X4855
FILTER, INLET, IEC, 10A, 1 STAGE FILTER; Product Range:FN 9280 Series; Gender:Plug, Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 10A, 1 STAGE FILTER; Product Range:FN 9280 Series; Gender:Plug, Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 18X4855
Product Name Filter, Inlet, Iec, 10A, 1 Stage Filter; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2020D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5677-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details