Schaffner EMC Inc. IEC Filters FN393-6-05-11

Description
Schaffner FN393-6-05-11 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN393-6-05-11 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 238895 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
238895
IEC Filters 238895
Schaffner FN393-6-05-11 IEC Filter

Schaffner FN393-6-05-11 IEC Filter

Supplier's Site
IEC Filters - 1704903 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1704903
IEC Filters 1704903
Schaffner FN393-6-05-11 IEC Filter

Schaffner FN393-6-05-11 IEC Filter

Supplier's Site
Inlet, Plug, Iec C14, 6A, Panel; Current Rating Schaffner - 11B3370 - Newark, An Avnet Company
Chicago, IL, United States
Inlet, Plug, Iec C14, 6A, Panel; Current Rating Schaffner
11B3370
Inlet, Plug, Iec C14, 6A, Panel; Current Rating Schaffner 11B3370
INLET, PLUG, IEC C14, 6A, PANEL; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 390 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

INLET, PLUG, IEC C14, 6A, PANEL; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 390 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 238895 11B3370
Product Name IEC Filters Inlet, Plug, Iec C14, 6A, Panel; Current Rating Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378689 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details