Schaffner EMC Inc. IEC Filters FN9260S-4-06-10

Description
Schaffner FN9260S-4-06-10 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9260S-4-06-10 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4656073 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4656073
IEC Filters 4656073
Schaffner FN9260S-4-06-10 IEC Filter

Schaffner FN9260S-4-06-10 IEC Filter

Supplier's Site
IEC Filters - 1705089 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705089
IEC Filters 1705089
Schaffner FN9260S-4-06-10 IEC Filter

Schaffner FN9260S-4-06-10 IEC Filter

Supplier's Site
Filter, Inlet, Iec, Dual Fuse, 4A; Product Range Schaffner - 90W4403 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, Dual Fuse, 4A; Product Range Schaffner
90W4403
Filter, Inlet, Iec, Dual Fuse, 4A; Product Range Schaffner 90W4403
FILTER, INLET, IEC, DUAL FUSE, 4A; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, IEC, DUAL FUSE, 4A; Product Range:FN 9260 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4656073 90W4403
Product Name IEC Filters Filter, Inlet, Iec, Dual Fuse, 4A; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1245287 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details