Schaffner EMC Inc. IEC Filters FN9260B-4-06

Description
Schaffner FN9260B-4-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9260B-4-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7761266 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7761266
IEC Filters 7761266
Schaffner FN9260B-4-06 IEC Filter

Schaffner FN9260B-4-06 IEC Filter

Supplier's Site
IEC Filters - 1705219 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705219
IEC Filters 1705219
Schaffner FN9260B-4-06 IEC Filter

Schaffner FN9260B-4-06 IEC Filter

Supplier's Site
Iec Filter, Medical, 4A, 250V, Qc; Connector Type Schaffner - 48W3361 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 4A, 250V, Qc; Connector Type Schaffner
48W3361
Iec Filter, Medical, 4A, 250V, Qc; Connector Type Schaffner 48W3361
IEC FILTER, MEDICAL, 4A, 250V, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

IEC FILTER, MEDICAL, 4A, 250V, QC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Capacitance:0.1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7761266 48W3361
Product Name IEC Filters Iec Filter, Medical, 4A, 250V, Qc; Connector Type Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details