Schaffner EMC Inc. IEC Filters FN389B-6-21

Description
Schaffner FN389B-6-21 IEC Filter
Request a Quote
Description
Schaffner FN389B-6-21 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4655840 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4655840
IEC Filters 4655840
Schaffner FN389B-6-21 IEC Filter

Schaffner FN389B-6-21 IEC Filter

Supplier's Site
IEC Filters - 1705086 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705086
IEC Filters 1705086
Schaffner FN389B-6-21 IEC Filter

Schaffner FN389B-6-21 IEC Filter

Supplier's Site
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner - 38AC3501 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner
38AC3501
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner 38AC3501
IEC INLET, 7.2A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IEC INLET, 7.2A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4655840 38AC3501
Product Name IEC Filters Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner
Package / Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RTHN-5010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details