Schaffner EMC Inc. Power Line Filters FN406-0.5-02

Description
Schaffner FN406-0.5-02 EMC Filter
Request a Quote Datasheet
Description
Schaffner FN406-0.5-02 EMC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2170814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2170814
Power Line Filters 2170814
Schaffner FN406-0.5-02 EMC Filter

Schaffner FN406-0.5-02 EMC Filter

Supplier's Site
Power Line Filters - 2170814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2170814P
Power Line Filters 2170814P
Schaffner FN406-0.5-02 EMC Filter

Schaffner FN406-0.5-02 EMC Filter

Supplier's Site
Filter, 0.5A, Pcb Mount; Capacitance Schaffner - 97K0005 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 0.5A, Pcb Mount; Capacitance Schaffner
97K0005
Filter, 0.5A, Pcb Mount; Capacitance Schaffner 97K0005
FILTER, 0.5A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:500mA; Filter Terminals:Through Hole; Inductance Min:24mH; Leakage Current Max:210µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 0.5A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:500mA; Filter Terminals:Through Hole; Inductance Min:24mH; Leakage Current Max:210µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2170814 2170814P 97K0005
Product Name Power Line Filters Power Line Filters Filter, 0.5A, Pcb Mount; Capacitance Schaffner
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2050 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details