Schaffner EMC Inc. Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Schaffner FN410-1-02

Description
POWER LINE FILTER, 1-PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes
Description
POWER LINE FILTER, 1-PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Schaffner - 11B3409 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Schaffner
11B3409
Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Schaffner 11B3409
POWER LINE FILTER, 1-PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

POWER LINE FILTER, 1-PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 11B3409
Product Name Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details