Schaffner EMC Inc. Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner FN9255M-10-07

Description
POWER LINE FILTER, 18UH, 10A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 18UH, 10A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner - 94AC8842 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner
94AC8842
Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner 94AC8842
POWER LINE FILTER, 18UH, 10A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes

POWER LINE FILTER, 18UH, 10A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Wire Leaded; Inductance Min:18µH; Leakage Current Max:450µA; Product Range:FN 9255 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8842
Product Name Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443554-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000154MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details