Schaffner EMC Inc. Power Entry Module, 10A, 373Ua; Current Rating Schaffner FN9233E-1-06

Description
POWER ENTRY MODULE, 10A, 373UA; Current Rating:1A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:0.45mH RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, 10A, 373UA; Current Rating:1A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:0.45mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 10A, 373Ua; Current Rating Schaffner - 88M3941 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 373Ua; Current Rating Schaffner
88M3941
Power Entry Module, 10A, 373Ua; Current Rating Schaffner 88M3941
POWER ENTRY MODULE, 10A, 373UA; Current Rating:1A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:0.45mH RoHS Compliant: Yes

POWER ENTRY MODULE, 10A, 373UA; Current Rating:1A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:0.45mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88M3941
Product Name Power Entry Module, 10A, 373Ua; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-150KEVD10AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers