Schaffner EMC Inc. IEC Filters FN9260B-2-06

Description
Schaffner FN9260B-2-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9260B-2-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4558890 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4558890
IEC Filters 4558890
Schaffner FN9260B-2-06 IEC Filter

Schaffner FN9260B-2-06 IEC Filter

Supplier's Site
IEC Filters - 1705058 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705058
IEC Filters 1705058
Schaffner FN9260B-2-06 IEC Filter

Schaffner FN9260B-2-06 IEC Filter

Supplier's Site
Filter, Inlet, 2 Fuse, Medical, 2A; Product Range Schaffner - 48W3360 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, 2 Fuse, Medical, 2A; Product Range Schaffner
48W3360
Filter, Inlet, 2 Fuse, Medical, 2A; Product Range Schaffner 48W3360
FILTER, INLET, 2 FUSE, MEDICAL, 2A; Product Range:FN9260B Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, 2 FUSE, MEDICAL, 2A; Product Range:FN9260B Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4558890 48W3360
Product Name IEC Filters Filter, Inlet, 2 Fuse, Medical, 2A; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-150KEMS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Common Mode Choke, 7.2Mh, 32A, 1-Phase; Dc Current Rating Schurter - 53AJ8400 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 32 amps
View Details