Schaffner EMC Inc. IEC Filters FN9289B-6-06

Description
Schaffner FN9289B-6-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9289B-6-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7699708 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7699708
IEC Filters 7699708
Schaffner FN9289B-6-06 IEC Filter

Schaffner FN9289B-6-06 IEC Filter

Supplier's Site
IEC Filters - 1705186 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705186
IEC Filters 1705186
Schaffner FN9289B-6-06 IEC Filter

Schaffner FN9289B-6-06 IEC Filter

Supplier's Site
Connector, Power Entry, Plug, 6A, 250Vac; Current Rating Schaffner - 53W8169 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 6A, 250Vac; Current Rating Schaffner
53W8169
Connector, Power Entry, Plug, 6A, 250Vac; Current Rating Schaffner 53W8169
CONNECTOR, POWER ENTRY, PLUG, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 6A, 250VAC; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7699708 53W8169
Product Name IEC Filters Connector, Power Entry, Plug, 6A, 250Vac; Current Rating Schaffner
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details