Schaffner EMC Inc. Power Line Filter, 300Uh, 16A; Capacitance Schaffner FN9255-16-07

Description
POWER LINE FILTER, 300UH, 16A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:16A; Filter Terminals:Wire Leaded; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 Series; SVHC:No RoHS Compliant: Yes
Description
POWER LINE FILTER, 300UH, 16A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:16A; Filter Terminals:Wire Leaded; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 300Uh, 16A; Capacitance Schaffner - 94AC8815 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 300Uh, 16A; Capacitance Schaffner
94AC8815
Power Line Filter, 300Uh, 16A; Capacitance Schaffner 94AC8815
POWER LINE FILTER, 300UH, 16A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:16A; Filter Terminals:Wire Leaded; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 Series; SVHC:No RoHS Compliant: Yes

POWER LINE FILTER, 300UH, 16A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:16A; Filter Terminals:Wire Leaded; Inductance Min:300µH; Leakage Current Max:450µA; Product Range:FN9255 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8815
Product Name Power Line Filter, 300Uh, 16A; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 2660150 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details