Schaffner EMC Inc. IEC Filters FN9260B-6-06

Description
Schaffner FN9260B-6-06 IEC Filter
Request a Quote
Description
Schaffner FN9260B-6-06 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 4558907 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
4558907
IEC Filters 4558907
Schaffner FN9260B-6-06 IEC Filter

Schaffner FN9260B-6-06 IEC Filter

Supplier's Site
IEC Filters - 1705060 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705060
IEC Filters 1705060
Schaffner FN9260B-6-06 IEC Filter

Schaffner FN9260B-6-06 IEC Filter

Supplier's Site
Filter, Inlet, 2 Fuse, Medical, 6A; Product Range Schaffner - 48W3362 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, 2 Fuse, Medical, 6A; Product Range Schaffner
48W3362
Filter, Inlet, 2 Fuse, Medical, 6A; Product Range Schaffner 48W3362
FILTER, INLET, 2 FUSE, MEDICAL, 6A; Product Range:FN9260B Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Capacitance:0.1µF; RoHS Compliant: Yes

FILTER, INLET, 2 FUSE, MEDICAL, 6A; Product Range:FN9260B Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019); Capacitance:0.1µF; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4558907 48W3362
Product Name IEC Filters Filter, Inlet, 2 Fuse, Medical, 6A; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1678393 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details