Schaffner EMC Inc. Filter, 3A, Pcb Mount; Capacitance Schaffner FN406-3-02

Description
FILTER, 3A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Through Hole; Inductance Min:2.5mH; Leakage Current Max:210µA; Product Range:FN406 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, 3A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Through Hole; Inductance Min:2.5mH; Leakage Current Max:210µA; Product Range:FN406 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3A, Pcb Mount; Capacitance Schaffner - 97K0007 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A, Pcb Mount; Capacitance Schaffner
97K0007
Filter, 3A, Pcb Mount; Capacitance Schaffner 97K0007
FILTER, 3A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Through Hole; Inductance Min:2.5mH; Leakage Current Max:210µA; Product Range:FN406 Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 3A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:3A; Filter Terminals:Through Hole; Inductance Min:2.5mH; Leakage Current Max:210µA; Product Range:FN406 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Pcb Power Line Filter, 3A, 373Ua; Filter Applications Schaffner - 69M3597 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 3A, 373Ua; Filter Applications Schaffner
69M3597
Pcb Power Line Filter, 3A, 373Ua; Filter Applications Schaffner 69M3597
PCB POWER LINE FILTER, 3A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

PCB POWER LINE FILTER, 3A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 97K0007 69M3597
Product Name Filter, 3A, Pcb Mount; Capacitance Schaffner Pcb Power Line Filter, 3A, 373Ua; Filter Applications Schaffner
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details