TVS DIODE 5.8VWM 10.5VC DO201
TVS DIODE, UNIDIR, 5.8V, 1.5KW, DO-201-2 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5KE6.8A/TR13TR-ND | 66AJ9158 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 5.8V, 1.5Kw, Do-201-2 Rohs Compliant Yageo |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 10.5 volts |