77V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 47.8VWM 77VC DO201
TVS DIODE, BIDIR, 47.8V, 1.5KW, DO-201-2 ROHS COMPLIANT: YES
1.5KE, DO-201, 47.8V, 77V, BOX
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5KE56CA/BTB-ND | 66AJ9156 | 1.5KE56CA/B |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 47.8V, 1.5Kw, Do-201-2 Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 77 volts | 77 volts |