TVS DIODE 70.1VWM 113VC DO201
113V Clamp 13.5A Ipp Tvs Diode Through Hole DO-201
1.5KE, DO-201, 70.1V, 113V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5KE82CA/BCT-ND | 1.5KE82CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 113 volts | 113 volts |