DIODE, TVS, BI-DIRECTIONAL, 2KW,
DIODE, TVS, BI-DIRECTIONAL, 2KW,
DIODE, TVS, BI-DIRECTIONAL, 2KW,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-2KDFN18CA-M3/HDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 8-PowerVDFN |
| Peak Pulse Power | 2000 watts |
| VC | 25.5 volts |