Micro Commercial Components Corp. Diodes - Zener - Single - 2EZ6.8D5-TP 2EZ6.8D5-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1003817-2EZ6.8D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1003817-2EZ6.8D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ6.8D5-TP - 1003817-2EZ6.8D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ6.8D5-TP
1003817-2EZ6.8D5-TP
Diodes - Zener - Single - 2EZ6.8D5-TP 1003817-2EZ6.8D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1003817-2EZ6.8D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1003817-2EZ6.8D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-41
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 2EZ6.8D5-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
2EZ6.8D5-TP-ND
Single Zener Diodes 2EZ6.8D5-TP-ND
Zener Diode 6.8V 2W ±5% Through Hole DO-41

Zener Diode 6.8V 2W ±5% Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
2EZ6.8D5-TP
Zener Diodes 2EZ6.8D5-TP
Zener Diodes 2Watt ZENER

Zener Diodes 2Watt ZENER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ6.8D5-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
2EZ6.8D5-TP
Discrete Semiconductor Products - Diodes - Zener 2EZ6.8D5-TP
DIODE ZENER 6.8V 2W DO41

DIODE ZENER 6.8V 2W DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1003817-2EZ6.8D5-TP 2EZ6.8D5-TP-ND 2EZ6.8D5-TP 2EZ6.8D5-TP
Product Name Diodes - Zener - Single - 2EZ6.8D5-TP Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-41; DO-41 DO-41-2; DO-41 DO-41; DO-41
VZ 6.8 volts 6.8 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1697386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details