Diode Schottky 40V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127969-30BQ040
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 30BQ040
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 3A
Current - Reverse Leakage at Vr: 500μA at 40V
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AB, SMC, SIMILAR TO DO-214AB, 2 PIN Product overview: 30BQ040 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ040 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 30BQ040-ND | 1127969-30BQ040 | 280-30BQ040 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 30BQ040 | Schottky 4A 40V Diode and Rectifier |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |