Vishay Precision Group Bridge Rectifiers 2W02G-E4/51

Description
Bridge Rectifier 200V 2A 1-Phase WOG
Request a Quote Datasheet
Description
Bridge Rectifier 200V 2A 1-Phase WOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 9026629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9026629P
Bridge Rectifiers 9026629P
Bridge Rectifier 200V 2A 1-Phase WOG

Bridge Rectifier 200V 2A 1-Phase WOG

Supplier's Site
Bridge Rectifiers - 9026629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9026629
Bridge Rectifiers 9026629
Bridge Rectifier 200V 2A 1-Phase WOG

Bridge Rectifier 200V 2A 1-Phase WOG

Supplier's Site
Bridge Rectifiers - 1654926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1654926
Bridge Rectifiers 1654926
Bridge Rectifier 200V 2A 1-Phase WOG

Bridge Rectifier 200V 2A 1-Phase WOG

Supplier's Site
2A 200V Diode and Rectifier - 299-2W02G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 200V Diode and Rectifier
299-2W02G-E4/51
2A 200V Diode and Rectifier 299-2W02G-E4/51
Bridge Rectifier Diode, 1 Phase, 2A, 200V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W02G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W02G-E4/51 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 2A, 200V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W02G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W02G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 2W02G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2W02G-E4/51GI-ND
Bridge Rectifiers 2W02G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole WOG

Bridge Rectifier Single Phase Standard 200V Through Hole WOG

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2W02G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W02G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W02G-E4/51
BRIDGE RECT 1PHASE 200V 2A WOG

BRIDGE RECT 1PHASE 200V 2A WOG

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
2W02G-E4/51
Bridge Rectifiers 2W02G-E4/51
Bridge Rectifiers 2.0 Amp 200 Volt

Bridge Rectifiers 2.0 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 9026629P 9026629 299-2W02G-E4/51 2W02G-E4/51GI-ND 2W02G-E4/51 2W02G-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers 2A 200V Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge
Package WOG Wog 4-Circular, WOG WOG-4
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 150 volts
View Details
Rectifier Diodes - 3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details