Vishay Intertechnology, Inc. Schottky 15V 3A Diode and Rectifier 30BQ015

Description
DIODE SCHOTTKY 15V 3A DO214AB Product overview: 30BQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 3A DO214AB Product overview: 30BQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15V 3A Diode and Rectifier - 280-30BQ015 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 3A Diode and Rectifier
280-30BQ015
Schottky 15V 3A Diode and Rectifier 280-30BQ015
DIODE SCHOTTKY 15V 3A DO214AB Product overview: 30BQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ015 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 3A DO214AB Product overview: 30BQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-30BQ015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 30BQ015-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30BQ015-ND
Single Diodes 30BQ015-ND
Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 15V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - 30BQ015 - 1127966-30BQ015 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30BQ015
1127966-30BQ015
Diodes, Rectifiers - Single - 30BQ015 1127966-30BQ015
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127966-30BQ015 Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: SMC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Family Part Number: 30BQ015 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 350mV at 3A Current - Reverse Leakage at Vr: 4mA at 15V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127966-30BQ015
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Family Part Number: 30BQ015
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 350mV at 3A
Current - Reverse Leakage at Vr: 4mA at 15V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-30BQ015 30BQ015-ND 1127966-30BQ015
Product Name Schottky 15V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 30BQ015
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 30 amps
VRRM 60 volts
View Details