Micro Commercial Components Corp. 24V 2W Zener Diode 2EZ24D5-TP

Description
DIODE ZENER 24V 2W DO41 Product overview: 2EZ24D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ24D5-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 2W DO41 Product overview: 2EZ24D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ24D5-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 2W Zener Diode - 287-2EZ24D5-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 2W Zener Diode
287-2EZ24D5-TP
24V 2W Zener Diode 287-2EZ24D5-TP
DIODE ZENER 24V 2W DO41 Product overview: 2EZ24D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ24D5-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 2W DO41 Product overview: 2EZ24D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ24D5-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 2EZ24D5-TP - 101702-2EZ24D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ24D5-TP
101702-2EZ24D5-TP
Diodes - Zener - Single - 2EZ24D5-TP 101702-2EZ24D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 101702-2EZ24D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 13 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 101702-2EZ24D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 13 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-41
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 2EZ24D5-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
2EZ24D5-TPMSCT-ND
Single Zener Diodes 2EZ24D5-TPMSCT-ND
Zener Diode 24V 2W ±5% Through Hole DO-41

Zener Diode 24V 2W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 2EZ24D5-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
2EZ24D5-TPMSTR-ND
Single Zener Diodes 2EZ24D5-TPMSTR-ND
Zener Diode 24V 2W ±5% Through Hole DO-41

Zener Diode 24V 2W ±5% Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
2EZ24D5-TP
Zener Diodes 2EZ24D5-TP
Zener Diodes 2W, 30.8mA, 24V

Zener Diodes 2W, 30.8mA, 24V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ24D5-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ24D5-TP
Discrete Semiconductor Products - Diodes - Zener 2EZ24D5-TP
DIODE ZENER 24V 2W DO41

DIODE ZENER 24V 2W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-2EZ24D5-TP 101702-2EZ24D5-TP 2EZ24D5-TPMSCT-ND 2EZ24D5-TP 2EZ24D5-TP
Product Name 24V 2W Zener Diode Diodes - Zener - Single - 2EZ24D5-TP Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-41; DO-41 DO-41-2; DO-41 DO-41; DO-41
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data