Vishay Precision Group 2A 50V Diode and Rectifier 2W005G-E4/51

Description
Bridge Rectifier Diode, 1 Phase, 2A, 50V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W005G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W005G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 2A, 50V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W005G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W005G-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A 50V Diode and Rectifier - 299-2W005G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 50V Diode and Rectifier
299-2W005G-E4/51
2A 50V Diode and Rectifier 299-2W005G-E4/51
Bridge Rectifier Diode, 1 Phase, 2A, 50V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W005G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W005G-E4/51 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 2A, 50V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W005G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W005G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1208808-2W005G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1208808-2W005G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1208808-2W005G-E4/51
Win Source Part Number: 1208808-2W005G-E4/51 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Bulk Standard Package: 3,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 50 V Voltage - Peak Reverse (Max): 50 V Mounting Type: Through Hole Package / Case: 4-Circular, WOG Supplier Device Package: WOG Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2W005G-E451; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 2W005GE451,2W005G-E4 /51-ND,2W005G-E4/51G I Base Product Number: 2W005

Win Source Part Number: 1208808-2W005G-E4/51
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Bulk
Standard Package: 3,000
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Voltage - Peak Reverse (Max): 50 V
Mounting Type: Through Hole
Package / Case: 4-Circular, WOG
Supplier Device Package: WOG
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2W005G-E451;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 2W005GE451,2W005G-E4/51-ND,2W005G-E4/51GI
Base Product Number: 2W005

Buy Now Datasheet
Bridge Rectifiers - 2W005G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2W005G-E4/51GI-ND
Bridge Rectifiers 2W005G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 50V Through Hole WOG

Bridge Rectifier Single Phase Standard 50V Through Hole WOG

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2W005G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W005G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W005G-E4/51
BRIDGE RECT 1PHASE 50V 2A WOG

BRIDGE RECT 1PHASE 50V 2A WOG

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
2W005G-E4/51
Bridge Rectifiers 2W005G-E4/51
Bridge Rectifiers 2.0 Amp 50 Volt

Bridge Rectifiers 2.0 Amp 50 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-2W005G-E4/51 1208808-2W005G-E4/51 2W005G-E4/51GI-ND 2W005G-E4/51 2W005G-E4/51
Product Name 2A 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data