Vishay Precision Group Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W08G-E4/51

Description
Win Source Part Number: 1368025-2W08G-E4/51 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Bulk Product Status: Active Package / Case: 4-Circular, WOG Supplier Device Package: WOG Base Product Number: 2W08 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 800 V
Request a Quote Datasheet
Description
Win Source Part Number: 1368025-2W08G-E4/51 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Bulk Product Status: Active Package / Case: 4-Circular, WOG Supplier Device Package: WOG Base Product Number: 2W08 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 800 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1368025-2W08G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1368025-2W08G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1368025-2W08G-E4/51
Win Source Part Number: 1368025-2W08G-E4/51 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Bulk Product Status: Active Package / Case: 4-Circular, WOG Supplier Device Package: WOG Base Product Number: 2W08 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 800 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 800 V

Win Source Part Number: 1368025-2W08G-E4/51
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: 4-Circular, WOG
Supplier Device Package: WOG
Base Product Number: 2W08
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 800 V

Buy Now Datasheet
2A 800V Diode and Rectifier - 299-2W08G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 800V Diode and Rectifier
299-2W08G-E4/51
2A 800V Diode and Rectifier 299-2W08G-E4/51
Bridge Rectifier Diode, 1 Phase, 2A, 800V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W08G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W08G-E4/51 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 2A, 800V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN Product overview: 2W08G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W08G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 2W08G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2W08G-E4/51GI-ND
Bridge Rectifiers 2W08G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole WOG

Bridge Rectifier Single Phase Standard 800V Through Hole WOG

Buy Now Datasheet
Bridge Rectifiers - 7082677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7082677
Bridge Rectifiers 7082677
Diode Rectifier Bridge Single 800V 2A

Diode Rectifier Bridge Single 800V 2A

Supplier's Site
Bridge Rectifiers - 7082677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7082677P
Bridge Rectifiers 7082677P
Diode Rectifier Bridge Single 800V 2A

Diode Rectifier Bridge Single 800V 2A

Supplier's Site
Bridge Rectifiers - 1652685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652685
Bridge Rectifiers 1652685
Diode Rectifier Bridge Single 800V 2A

Diode Rectifier Bridge Single 800V 2A

Supplier's Site
Bridge Rectifiers - 2W08G-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
2W08G-E4/51
Bridge Rectifiers 2W08G-E4/51
BRIDGE RECT 1PHASE 800V 2A WOG

BRIDGE RECT 1PHASE 800V 2A WOG

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
2W08G-E4/51
Bridge Rectifiers 2W08G-E4/51
Bridge Rectifiers 2.0 Amp 800 Volt

Bridge Rectifiers 2.0 Amp 800 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2W08G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W08G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W08G-E4/51
BRIDGE RECT 1PHASE 800V 2A WOG

BRIDGE RECT 1PHASE 800V 2A WOG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 1368025-2W08G-E4/51 299-2W08G-E4/51 2W08G-E4/51GI-ND 7082677 7082677P 2W08G-E4/51 2W08G-E4/51 2W08G-E4/51
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2A 800V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data