Vishay Intertechnology, Inc. Single Diodes 30BQ060

Description
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 30BQ060-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
30BQ060-ND
Single Diodes 30BQ060-ND
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - 30BQ060 - 1127971-30BQ060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 30BQ060
1127971-30BQ060
Diodes, Rectifiers - Single - 30BQ060 1127971-30BQ060
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1127971-30BQ060 Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AB, SMC Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 30BQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 3A Current - Reverse Leakage at Vr: 500μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1127971-30BQ060
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 30BQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 3A
Current - Reverse Leakage at Vr: 500μA at 60V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 30BQ060-ND 1127971-30BQ060
Product Name Single Diodes Diodes, Rectifiers - Single - 30BQ060
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS85,115 - 1022128-BAS85,115 - Win Source Electronics
Specs
Life Cycle Stage Active
Package MiniMELF; MELF; LLDS; MiniMelf
VF 0.8000 volts
View Details
7 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CGQ150 - 35CGQ150 - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO254-3
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details