Manufacturer: Micro Commercial Co
Win Source Part Number: 1003797-2EZ16D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-41
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE ZENER 16V 2W DO41 Product overview: 2EZ16D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ16D5-TP can be used for catalog matching and distributor lookup.
Zener Diode 16V 2W ±5% Through Hole DO-41
Zener Diode 16V 2W ±5% Through Hole DO-41
DIODE ZENER 16V 2W DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1003797-2EZ16D5-TP | 287-2EZ16D5-TP | 2EZ16D5-TPMSCT-ND | 2EZ16D5-TP | 2EZ16D5-TP |
| Product Name | Diodes - Zener - Single - 2EZ16D5-TP | 16V 2W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | DO-41; DO-41 | Tape & Reel (TR) | DO-41; DO-41 | DO-41-2; DO-41 | |
| VZ | 16 volts | 16 volts | 16 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms |