Vishay Precision Group Bridge Rectifiers - 2W10G-E4/51 2W10G-E4/51

Description
Manufacturer: Vishay Win Source Part Number: 111172-2W10G-E4/51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Family Name: 2W10G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: WOG Alternative Parts (Cross-Reference): 2W10G; 2W10G; 2W10G_Q; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 111172-2W10G-E4/51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Family Name: 2W10G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: WOG Alternative Parts (Cross-Reference): 2W10G; 2W10G; 2W10G_Q; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2W10G-E4/51 - 111172-2W10G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2W10G-E4/51
111172-2W10G-E4/51
Bridge Rectifiers - 2W10G-E4/51 111172-2W10G-E4/51
Manufacturer: Vishay Win Source Part Number: 111172-2W10G-E4/51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Family Name: 2W10G Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: WOG Alternative Parts (Cross-Reference): 2W10G; 2W10G; 2W10G_Q; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 111172-2W10G-E4/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Family Name: 2W10G
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: WOG
Alternative Parts (Cross-Reference): 2W10G; 2W10G; 2W10G_Q;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - 2W10G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2W10G-E4/51GI-ND
Bridge Rectifiers 2W10G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole WOG

Bridge Rectifier Single Phase Standard 1kV Through Hole WOG

Buy Now Datasheet
1KV 2A Diode and Rectifier - 299-2W10G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
299-2W10G-E4/51
1KV 2A Diode and Rectifier 299-2W10G-E4/51
Rectifier Bridge Diode Single 1KV 2A 4-Pin Case WOG Bulk Product overview: 2W10G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W10G-E4/51 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 1KV 2A 4-Pin Case WOG Bulk Product overview: 2W10G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W10G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 7082670P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7082670P
Bridge Rectifiers 7082670P
Diode Rectifier Bridge Single 1KV 2A

Diode Rectifier Bridge Single 1KV 2A

Supplier's Site
Bridge Rectifiers - 7082670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7082670
Bridge Rectifiers 7082670
Diode Rectifier Bridge Single 1KV 2A

Diode Rectifier Bridge Single 1KV 2A

Supplier's Site
Bridge Rectifiers - 1652684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1652684
Bridge Rectifiers 1652684
Diode Rectifier Bridge Single 1KV 2A

Diode Rectifier Bridge Single 1KV 2A

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2W10G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W10G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W10G-E4/51
BRIDGE RECT 1PHASE 1KV 2A WOG

BRIDGE RECT 1PHASE 1KV 2A WOG

Supplier's Site
Bridge Rectifier - 34025844 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
34025844
Bridge Rectifier 34025844
BRIDGE RECTIFIER, SINGLE PHASE, THOUGH HOLE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 1KV, FORWARD CURRENT IF(AV): 2 AMP. FREE 2 YEAR RADWELL WARRANTY

BRIDGE RECTIFIER, SINGLE PHASE, THOUGH HOLE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 1KV, FORWARD CURRENT IF(AV): 2 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
2W10G-E4/51
Bridge Rectifiers 2W10G-E4/51
Bridge Rectifiers 2.0 Amp 1000 Volt

Bridge Rectifiers 2.0 Amp 1000 Volt

Buy Now Datasheet
Bridge Rectifiers - 2W10G-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
2W10G-E4/51
Bridge Rectifiers 2W10G-E4/51
BRIDGE RECT 1PHASE 1KV 2A WOG

BRIDGE RECT 1PHASE 1KV 2A WOG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes
Product Number 111172-2W10G-E4/51 2W10G-E4/51GI-ND 299-2W10G-E4/51 7082670P 7082670 2W10G-E4/51 34025844 2W10G-E4/51 2W10G-E4/51
Product Name Bridge Rectifiers - 2W10G-E4/51 Bridge Rectifiers 1KV 2A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
IR 0.0050 mA 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) 150 C (302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data