Manufacturer: Vishay
Win Source Part Number: 139810-2KBP04M-E4/51
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 165°C (TJ)
Case / Package: KBPM
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 600
Bridge Rectifier Single Phase Standard 400V Through Hole KBPM
BRIDGE RECT 1PHASE 400V 2A KBPM Product overview: 2KBP04M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP04M-E4/51 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 400V 2A KBPM
BRIDGE RECT 1PHASE 400V 2A KBPM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 139810-2KBP04M-E4/51 | 2KBP04M-E4/51GI-ND | 299-2KBP04M-E4/51 | 2KBP04M-E4/51 | 2KBP04M-E4/51 |
| Product Name | Bridge Rectifiers - 2KBP04M-E4/51 | Bridge Rectifiers | 400V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) |