MICRO COMMERCIAL COMPONENTS CORP.
2EZ5.6D5-TP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
2EZ5.6D5-TP
Description
DIODE ZENER 5.6V 2W DO41
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 5.6V 2W DO41
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-2EZ5.6D5-TP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
3000 mA
VR
600 volts
View Details
Diode Applications
Rectifier
VF
1.35 volts
VR
800 volts
View Details