BRIDGE RECT 1PHASE 1KV 2A WOG
Bridge Rectifier, General Purpose, 2.0A, 1000V, WOB
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4786-2W10G-ND | 1602-2W10G |
| Product Name | Bridge Rectifiers | General Purpose Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |