DIODES Incorporated Bridge Rectifiers 2W06G

Description
Bridge Rectifier Single Phase Standard 600V Through Hole WOG
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole WOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2W06GDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2W06GDI-ND
Bridge Rectifiers 2W06GDI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole WOG

Bridge Rectifier Single Phase Standard 600V Through Hole WOG

Buy Now Datasheet
Bridge Rectifiers - 2W06G - 855461-2W06G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2W06G
855461-2W06G
Bridge Rectifiers - 2W06G 855461-2W06G
Manufacturer: Diodes Incorporated Win Source Part Number: 855461-2W06G Features: Bridge Rectifier 600 V Package: Bulk Part Status: Obsolete Family Name: 2W06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 855461-2W06G
Features: Bridge Rectifier 600 V
Package: Bulk
Part Status: Obsolete
Family Name: 2W06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 2A Diode and Rectifier - 299-2W06G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
299-2W06G
600V 2A Diode and Rectifier 299-2W06G
BRIDGE RECT 1PHASE 600V 2A WOG Product overview: 2W06G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W06G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 2A WOG Product overview: 2W06G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W06G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2W06G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W06G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W06G
BRIDGE RECT 1PHASE 600V 2A WOG

BRIDGE RECT 1PHASE 600V 2A WOG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 2W06GDI-ND 855461-2W06G 299-2W06G 2W06G
Product Name Bridge Rectifiers Bridge Rectifiers - 2W06G 600V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Circular, WOG Bulk
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Bridge Rectifier 600 V
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS4KW4KA-1 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 20000 mA
trr 2000 ns
View Details
Bridge Rectifiers - M50100TB1600 - 1210681-M50100TB1600 - Win Source Electronics
Specs
Diode Type Three Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
General-purpose dual Schottky diode - BAS40-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers