Micro Commercial Components Corp. Single Zener Diodes 2EZ12D5-TP

Description
Zener Diode 12V 2W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 12V 2W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 2EZ12D5-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
2EZ12D5-TPMSCT-ND
Single Zener Diodes 2EZ12D5-TPMSCT-ND
Zener Diode 12V 2W ±5% Through Hole DO-41

Zener Diode 12V 2W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 2EZ12D5-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
2EZ12D5-TPMSTR-ND
Single Zener Diodes 2EZ12D5-TPMSTR-ND
Zener Diode 12V 2W ±5% Through Hole DO-41

Zener Diode 12V 2W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 2EZ12D5-TP - 113919-2EZ12D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ12D5-TP
113919-2EZ12D5-TP
Diodes - Zener - Single - 2EZ12D5-TP 113919-2EZ12D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 113919-2EZ12D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 4.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 113919-2EZ12D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-41
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
12V 2W Zener Diode - 287-2EZ12D5-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 2W Zener Diode
287-2EZ12D5-TP
12V 2W Zener Diode 287-2EZ12D5-TP
DIODE ZENER 12V 2W DO41 Product overview: 2EZ12D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ12D5-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 2W DO41 Product overview: 2EZ12D5-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-2EZ12D5-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 12V 2W DO41 - 543-2EZ12D5-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 12V 2W DO41
543-2EZ12D5-TP
DIODE ZENER 12V 2W DO41 543-2EZ12D5-TP
DIODE ZENER 12V 2W DO41

DIODE ZENER 12V 2W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
2EZ12D5-TP
Zener Diodes 2EZ12D5-TP
Zener Diodes 12V 152mA 4.5Ohms

Zener Diodes 12V 152mA 4.5Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ12D5-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
2EZ12D5-TP
Discrete Semiconductor Products - Diodes - Zener 2EZ12D5-TP
DIODE ZENER 12V 2W DO41

DIODE ZENER 12V 2W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2EZ12D5-TPMSCT-ND 113919-2EZ12D5-TP 287-2EZ12D5-TP 543-2EZ12D5-TP 2EZ12D5-TP 2EZ12D5-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 2EZ12D5-TP 12V 2W Zener Diode DIODE ZENER 12V 2W DO41 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package DO-41; DO-41 Tape & Reel (TR) DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41 DO-41; DO-41
VZ 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data