Micro Commercial Components Corp. Single Zener Diodes 2EZ11D5-TP

Description
Zener Diode 11V 2W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 11V 2W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 2EZ11D5-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
2EZ11D5-TPMSTR-ND
Single Zener Diodes 2EZ11D5-TPMSTR-ND
Zener Diode 11V 2W ±5% Through Hole DO-41

Zener Diode 11V 2W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 2EZ11D5-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
2EZ11D5-TPMSCT-ND
Single Zener Diodes 2EZ11D5-TPMSCT-ND
Zener Diode 11V 2W ±5% Through Hole DO-41

Zener Diode 11V 2W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 2EZ11D5-TP - 120144-2EZ11D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ11D5-TP
120144-2EZ11D5-TP
Diodes - Zener - Single - 2EZ11D5-TP 120144-2EZ11D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 120144-2EZ11D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 120144-2EZ11D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-41
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ11D5-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
2EZ11D5-TP
Discrete Semiconductor Products - Diodes - Zener 2EZ11D5-TP
DIODE ZENER 11V 2W DO41

DIODE ZENER 11V 2W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
2EZ11D5-TP
Zener Diodes 2EZ11D5-TP
Zener Diodes 11V 166mA 4Ohms

Zener Diodes 11V 166mA 4Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2EZ11D5-TPMSTR-ND 120144-2EZ11D5-TP 2EZ11D5-TP 2EZ11D5-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 2EZ11D5-TP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package DO-41; DO-41 DO-41; DO-41 DO-41-2; DO-41
VZ 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C7V5J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers