BRIDGE RECT 1PHASE 100V 2A KBPM Product overview: 2KBP01M from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP01M can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Through Hole KBPM
Manufacturer: onsemi
Win Source Part Number: 1325729-2KBP01M
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3.14 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Supplier Device Package: KBPM
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SIP, KBPM
ECCN: EAR99
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2KBP01MFS
Base Product Number: 2KBP01
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
BRIDGE RECTIFIER, 1PH, 2A, 100V THD; NO. OF PHASES:SINGLE; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):2A; FORWARD VOLTAGE VF MAX. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 100V 2A KBPM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-2KBP01M | 2KBP01MFS-ND | 1325729-2KBP01M | 16129280 | 2KBP01M |
| Product Name | 100V 2A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, KBPM | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |