Micro Commercial Components Corp. Diodes - Zener - Single - 2EZ39D5-TP 2EZ39D5-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1003809-2EZ39D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 29.7V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1003809-2EZ39D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 29.7V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 2EZ39D5-TP - 1003809-2EZ39D5-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 2EZ39D5-TP
1003809-2EZ39D5-TP
Diodes - Zener - Single - 2EZ39D5-TP 1003809-2EZ39D5-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1003809-2EZ39D5-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 29.7V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-41 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1003809-2EZ39D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 29.7V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-41
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 2EZ39D5-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
2EZ39D5-TPMSTR-ND
Single Zener Diodes 2EZ39D5-TPMSTR-ND
Zener Diode 39V 2W ±5% Through Hole DO-41

Zener Diode 39V 2W ±5% Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
2EZ39D5-TP
Zener Diodes 2EZ39D5-TP
Zener Diodes 39V 47mA 30Ohms

Zener Diodes 39V 47mA 30Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 2EZ39D5-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
2EZ39D5-TP
Discrete Semiconductor Products - Diodes - Zener 2EZ39D5-TP
DIODE ZENER 39V 2W DO41

DIODE ZENER 39V 2W DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1003809-2EZ39D5-TP 2EZ39D5-TPMSTR-ND 2EZ39D5-TP 2EZ39D5-TP
Product Name Diodes - Zener - Single - 2EZ39D5-TP Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-41; DO-41 DO-41; DO-41 DO-41; DO-41
VZ 39 volts 39 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data