Vishay Intertechnology, Inc. Bridge Rectifiers 2KBP02M-E4/51

Description
Bridge Rectifier Single Phase Standard 200V Through Hole KBPM
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole KBPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2KBP02M-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2KBP02M-E4/51GI-ND
Bridge Rectifiers 2KBP02M-E4/51GI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole KBPM

Bridge Rectifier Single Phase Standard 200V Through Hole KBPM

Buy Now Datasheet
Bridge Rectifiers - 2KBP02M-E4/51 - 002133-2KBP02M-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2KBP02M-E4/51
002133-2KBP02M-E4/51
Bridge Rectifiers - 2KBP02M-E4/51 002133-2KBP02M-E4/51
Manufacturer: Vishay Win Source Part Number: 002133-2KBP02M-E4/51 Packaging: Tray Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A Current - Reverse Leakage @ Vr: 5μA @ 200V Voltage - Peak Reverse (Max): 200V Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 165°C (TJ) Case / Package: KBPM Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: Vishay
Win Source Part Number: 002133-2KBP02M-E4/51
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 165°C (TJ)
Case / Package: KBPM
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
200V 2A Diode and Rectifier - 299-2KBP02M-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
299-2KBP02M-E4/51
200V 2A Diode and Rectifier 299-2KBP02M-E4/51
BRIDGE RECT 1PHASE 200V 2A KBPM Product overview: 2KBP02M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP02M-E4/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 2A KBPM Product overview: 2KBP02M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP02M-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2KBP02M-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2KBP02M-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2KBP02M-E4/51
BRIDGE RECT 1PHASE 200V 2A KBPM

BRIDGE RECT 1PHASE 200V 2A KBPM

Supplier's Site
Bridge Rectifier - 39134606 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
39134606
Bridge Rectifier 39134606
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, 2A, 200V THOUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SINGLE PHASE, 2A, 200V THOUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 2KBP02M-E4/51GI-ND 002133-2KBP02M-E4/51 299-2KBP02M-E4/51 2KBP02M-E4/51 39134606
Product Name Bridge Rectifiers Bridge Rectifiers - 2KBP02M-E4/51 200V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifier
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBPM Tray
Tj -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data