Bridge Rectifier, General Purpose, 2.0A, 200V, WOB
BRIDGE RECT 1PHASE 200V 2A WOG
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 1602-2W02G | 4786-2W02G-ND |
| Product Name | General Purpose Bridge Rectifiers | Bridge Rectifiers |
| Package | WOB | 4-Circular, WOG |