Manufacturer: Micro Commercial Co
Win Source Part Number: 1003808-2EZ36D5-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-41
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Zener Diode 36V 2W ±5% Through Hole DO-41
DIODE ZENER 36V 2W DO41
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1003808-2EZ36D5-TP | 2EZ36D5-TPMSTR-ND | 2EZ36D5-TP | 2EZ36D5-TP |
| Product Name | Diodes - Zener - Single - 2EZ36D5-TP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | ||
| Package | DO-41; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | |
| VZ | 36 volts | 36 volts | ||
| ZZT | 25 ohms | 25 ohms |