Vishay Precision Group Bridge Rectifiers - 2W04G-E4/51 2W04G-E4/51

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763049-2W04G-E4/51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Circular, WOG Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: 2W04G Categories: Discrete Semiconductor Products Manufacturer Package: WOG Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A Alternative Parts (Cross-Reference): 2W04G; 2W04G_Q; ; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763049-2W04G-E4/51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Circular, WOG Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: 2W04G Categories: Discrete Semiconductor Products Manufacturer Package: WOG Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A Alternative Parts (Cross-Reference): 2W04G; 2W04G_Q; ; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2W04G-E4/51 - 763049-2W04G-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2W04G-E4/51
763049-2W04G-E4/51
Bridge Rectifiers - 2W04G-E4/51 763049-2W04G-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 763049-2W04G-E4/51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Circular, WOG Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 5μA @ 400V Family Name: 2W04G Categories: Discrete Semiconductor Products Manufacturer Package: WOG Voltage - Peak Reverse (Maximum): 400V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A Alternative Parts (Cross-Reference): 2W04G; 2W04G_Q; ; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763049-2W04G-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Circular, WOG
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Family Name: 2W04G
Categories: Discrete Semiconductor Products
Manufacturer Package: WOG
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 2A
Alternative Parts (Cross-Reference): 2W04G; 2W04G_Q; ;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400V 2A Diode and Rectifier - 299-2W04G-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2A Diode and Rectifier
299-2W04G-E4/51
400V 2A Diode and Rectifier 299-2W04G-E4/51
Rectifier Bridge Diode Single 400V 2A 4-Pin Case WOG Bulk Product overview: 2W04G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W04G-E4/51 can be used for catalog matching and distributor lookup.

Rectifier Bridge Diode Single 400V 2A 4-Pin Case WOG Bulk Product overview: 2W04G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2W04G-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 2W04G-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2W04G-E4/51GI-ND
Bridge Rectifiers 2W04G-E4/51GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole WOG

Bridge Rectifier Single Phase Standard 400V Through Hole WOG

Buy Now Datasheet
Bridge Rectifiers - 8116144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8116144
Bridge Rectifiers 8116144
Vishay 2W04G-E4/51 Bridge Rectifier

Vishay 2W04G-E4/51 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 8116144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8116144P
Bridge Rectifiers 8116144P
Vishay 2W04G-E4/51 Bridge Rectifier

Vishay 2W04G-E4/51 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 1777612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1777612
Bridge Rectifiers 1777612
Vishay 2W04G-E4/51 Bridge Rectifier

Vishay 2W04G-E4/51 Bridge Rectifier

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2W04G-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W04G-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W04G-E4/51
BRIDGE RECT 1PHASE 400V 2A WOG

BRIDGE RECT 1PHASE 400V 2A WOG

Supplier's Site
Rectifier, Bridge; Glass Passivated Single-Phase Bridge Rectifier; WOG; -55 deg - 70061744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Bridge; Glass Passivated Single-Phase Bridge Rectifier; WOG; -55 deg
70061744
Rectifier, Bridge; Glass Passivated Single-Phase Bridge Rectifier; WOG; -55 deg 70061744
Rectifier, Bridge; Glass Passivated Single-Phase Bridge Rectifier; WOG; -55 deg

Rectifier, Bridge; Glass Passivated Single-Phase Bridge Rectifier; WOG; -55 deg

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
2W04G-E4/51
Bridge Rectifiers 2W04G-E4/51
Bridge Rectifiers 2.0 Amp 400 Volt

Bridge Rectifiers 2.0 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 763049-2W04G-E4/51 299-2W04G-E4/51 2W04G-E4/51GI-ND 8116144 8116144P 2W04G-E4/51 70061744 2W04G-E4/51
Product Name Bridge Rectifiers - 2W04G-E4/51 400V 2A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Rectifier, Bridge; Glass Passivated Single-Phase Bridge Rectifier; WOG; -55 deg Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data