Manufacturer: Diodes Incorporated
Win Source Part Number: 1127917-2W08G
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: WOG
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.zowie.com.tw
Manufacturer Package: 4-Circular, WOG
Voltage - Peak Reverse (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 2W08
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 5μA at 800V
Bridge Rectifier Single Phase Standard 800V Through Hole WOG
BRIDGE RECT 1PHASE 800V 2A WOG
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1127917-2W08G | 2W08GDI-ND | 2W08G |
| Product Name | Bridge Rectifiers - 2W08G | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1.1 volts | 1.1 volts | |
| IR | 0.0050 mA | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |