Vishay Precision Group 800V 2A Diode and Rectifier 2KBP08M-E4/45

Description
BRIDGE RECT 1PHASE 800V 2A KBPM Product overview: 2KBP08M-E4/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M-E4/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 800V 2A KBPM Product overview: 2KBP08M-E4/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M-E4/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 2A Diode and Rectifier - 299-2KBP08M-E4/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2A Diode and Rectifier
299-2KBP08M-E4/45
800V 2A Diode and Rectifier 299-2KBP08M-E4/45
BRIDGE RECT 1PHASE 800V 2A KBPM Product overview: 2KBP08M-E4/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M-E4/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 2A KBPM Product overview: 2KBP08M-E4/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M-E4/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 2KBP08M-E4/45 - 709105-2KBP08M-E4/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2KBP08M-E4/45
709105-2KBP08M-E4/45
Bridge Rectifiers - 2KBP08M-E4/45 709105-2KBP08M-E4/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 709105-2KBP08M-E4/45 Packaging: Tube Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: KBPM Status: Obsolete Temperature Range - Operating: -55°C ~ 165°C Manufacturer Package: 4-SIP, KBPM Voltage - Peak Reverse (Maximum): 800V Alternative Parts (Cross-Reference): KBP10G; 2KBP08M-E4/45; KBP156G C2; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: 2KBP08 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3.14A Current - Reverse Leakage at Vr: 5μA at 800V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 709105-2KBP08M-E4/45
Packaging: Tube
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: KBPM
Status: Obsolete
Temperature Range - Operating: -55°C ~ 165°C
Manufacturer Package: 4-SIP, KBPM
Voltage - Peak Reverse (Maximum): 800V
Alternative Parts (Cross-Reference): KBP10G; 2KBP08M-E4/45; KBP156G C2;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: 2KBP08
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 3.14A
Current - Reverse Leakage at Vr: 5μA at 800V

Buy Now
Bridge Rectifiers - 2KBP08M-E4/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2KBP08M-E4/45GI-ND
Bridge Rectifiers 2KBP08M-E4/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole KBPM

Bridge Rectifier Single Phase Standard 800V Through Hole KBPM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2KBP08M-E4/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2KBP08M-E4/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2KBP08M-E4/45
BRIDGE RECT 1PHASE 800V 2A KBPM

BRIDGE RECT 1PHASE 800V 2A KBPM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-2KBP08M-E4/45 709105-2KBP08M-E4/45 2KBP08M-E4/45GI-ND 2KBP08M-E4/45
Product Name 800V 2A Diode and Rectifier Bridge Rectifiers - 2KBP08M-E4/45 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tube 4-SIP, KBPM
RoHS Compliant RoHS
Tj -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data