Bridge Rectifier Single Phase Standard 100V Through Hole KBPM
BRIDGE RECT 1PHASE 100V 2A KBPM Product overview: 2KBP01M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP01M-E4/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 100214-2KBP01M-E4/51
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 165°C (TJ)
Case / Package: KBPM
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 600
BRIDGE RECT 1PHASE 100V 2A KBPM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 2KBP01M-E4/51GI-ND | 299-2KBP01M-E4/51 | 100214-2KBP01M-E4/51 | 2KBP01M-E4/51 |
| Product Name | Bridge Rectifiers | 100V 2A Diode and Rectifier | Bridge Rectifiers - 2KBP01M-E4/51 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, KBPM | Tray | ||
| Tj | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) | -55 to 165 C (-67 to 329 F) |
| RoHS Compliant | RoHS |