DIODE MOD SCHOTT 80V 150A PRM4 Product overview: 303CNQ080 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 150A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-303CNQ080 can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 143551-303CNQ080
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 910mV @ 150A
Current - Reverse Leakage @ Vr: 4.5mA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PRM4 (Non-Isolated)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 80V 150A Chassis Mount PRM4
DIODE MOD SCHOTT 80V 150A PRM4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-303CNQ080 | 143551-303CNQ080 | 303CNQ080SMC-ND | 303CNQ080 |
| Product Name | 80V 150A Diode and Rectifier | Diodes, Rectifiers - Arrays - 303CNQ080 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | PRM4 (Non-Isolated) | PRM4 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active |