TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 100VWM 162VC DO214AB
TVS DIODE 100VWM 162VC DO214AB
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2799246P | 112-3.0C100CA-M3/ITR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Arrangement | Common Catode | |
| Diode Type | Transient Voltage Suppressor Diodes | |
| RoHS Compliant | RoHS | |
| Package | SMC (DO-214AB) | DO-214AB, SMC |
| Pin Count | 2 |