Vishay Intertechnology, Inc. 800V 2A Diode and Rectifier 2KBP08M-E4/51

Description
BRIDGE RECT 1PHASE 800V 2A KBPM Product overview: 2KBP08M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 800V 2A KBPM Product overview: 2KBP08M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 2A Diode and Rectifier - 299-2KBP08M-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2A Diode and Rectifier
299-2KBP08M-E4/51
800V 2A Diode and Rectifier 299-2KBP08M-E4/51
BRIDGE RECT 1PHASE 800V 2A KBPM Product overview: 2KBP08M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M-E4/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 2A KBPM Product overview: 2KBP08M-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-2KBP08M-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 2KBP08M-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2KBP08M-E4/51GI-ND
Bridge Rectifiers 2KBP08M-E4/51GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole KBPM

Bridge Rectifier Single Phase Standard 800V Through Hole KBPM

Buy Now Datasheet
Bridge Rectifiers - 2KBP08M-E4/51 - 002134-2KBP08M-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2KBP08M-E4/51
002134-2KBP08M-E4/51
Bridge Rectifiers - 2KBP08M-E4/51 002134-2KBP08M-E4/51
Manufacturer: Vishay Win Source Part Number: 002134-2KBP08M-E4/51 Packaging: Tray Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Family Name: 2KBP08M Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 165°C (TJ) Case / Package: KBPM Alternative Parts (Cross-Reference): 2KBP08M-LF ; 2KBP08M; KBP208G-LF; KBP208G; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: Vishay
Win Source Part Number: 002134-2KBP08M-E4/51
Packaging: Tray
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3.14A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Family Name: 2KBP08M
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 165°C (TJ)
Case / Package: KBPM
Alternative Parts (Cross-Reference): 2KBP08M-LF ; 2KBP08M; KBP208G-LF; KBP208G;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2KBP08M-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2KBP08M-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2KBP08M-E4/51
BRIDGE RECT 1PHASE 800V 2A KBPM

BRIDGE RECT 1PHASE 800V 2A KBPM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 299-2KBP08M-E4/51 2KBP08M-E4/51GI-ND 002134-2KBP08M-E4/51 2KBP08M-E4/51
Product Name 800V 2A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - 2KBP08M-E4/51 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tray 4-SIP, KBPM
RoHS Compliant RoHS
Tj -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F) -55 to 165 C (-67 to 329 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data