DIODES Incorporated Bridge Rectifiers 2W02G

Description
Bridge Rectifier Single Phase Standard 200V Through Hole WOG
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole WOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 2W02GDI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
2W02GDI-ND
Bridge Rectifiers 2W02GDI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole WOG

Bridge Rectifier Single Phase Standard 200V Through Hole WOG

Buy Now Datasheet
Bridge Rectifiers - 2W02G - 1127912-2W02G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - 2W02G
1127912-2W02G
Bridge Rectifiers - 2W02G 1127912-2W02G
Manufacturer: Diodes Incorporated Win Source Part Number: 1127912-2W02G Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2A Categories: Discrete Semiconductor Products Supplier Device Package: WOG Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.zowie.com.tw Manufacturer Package: 4-Circular, WOG Voltage - Peak Reverse (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 2W02 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A Current - Reverse Leakage at Vr: 5μA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1127912-2W02G
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2A
Categories: Discrete Semiconductor Products
Supplier Device Package: WOG
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.zowie.com.tw
Manufacturer Package: 4-Circular, WOG
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 2W02
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 5μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 2W02G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
2W02G
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 2W02G
BRIDGE RECT 1PHASE 200V 2A WOG

BRIDGE RECT 1PHASE 200V 2A WOG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 2W02GDI-ND 1127912-2W02G 2W02G
Product Name Bridge Rectifiers Bridge Rectifiers - 2W02G Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Circular, WOG
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
General-purpose Schottky diode - BAS70,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers