SMC Diode Solutions Co., Ltd Diode Arrays 301CNQ045

Description
Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount PRM4
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount PRM4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-1726-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1726-ND
Diode Arrays 1655-1726-ND
Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount PRM4

Diode Array 1 Pair Common Cathode Schottky 45V 150A Chassis Mount PRM4

Buy Now Datasheet
45V 150A Diode and Rectifier - 286-301CNQ045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 150A Diode and Rectifier
286-301CNQ045
45V 150A Diode and Rectifier 286-301CNQ045
DIODE MOD SCHOTT 45V 150A PRM4 Product overview: 301CNQ045 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 150A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-301CNQ045 can be used for catalog matching and distributor lookup.

DIODE MOD SCHOTT 45V 150A PRM4 Product overview: 301CNQ045 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 150A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 150A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-301CNQ045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 301CNQ045 - 763073-301CNQ045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 301CNQ045
763073-301CNQ045
Diodes, Rectifiers - Arrays - 301CNQ045 763073-301CNQ045
Manufacturer: SMC Diode Solutions Win Source Part Number: 763073-301CNQ045 Packaging: Bulk Speed: Fast Recovery = 200mA (Io) Package: PRM4 Mounting: Chassis Mount Diode Type: Schottky Current - Reverse Leakage @ Vr: 10mA @ 45V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 150A Family Name: 301CNQ045 Categories: Discrete Semiconductor Products Manufacturer Package: PRM4 (Non-Isolated) Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 150A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): VS-VSKCS201/045; VS-200CNQ045PbF; MBR40040CT; ; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 763073-301CNQ045
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: PRM4
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 10mA @ 45V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Family Name: 301CNQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: PRM4 (Non-Isolated)
Voltage - Forward (Vf) (Maximum) @ If: 690mV @ 150A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-VSKCS201/045; VS-200CNQ045PbF; MBR40040CT; ;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 301CNQ045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
301CNQ045
Discrete Semiconductor Products - Diodes - Rectifiers 301CNQ045
DIODE MOD SCHOTT 45V 150A PRM4

DIODE MOD SCHOTT 45V 150A PRM4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1655-1726-ND 286-301CNQ045 763073-301CNQ045 301CNQ045
Product Name Diode Arrays 45V 150A Diode and Rectifier Diodes, Rectifiers - Arrays - 301CNQ045 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package PRM4 Bulk
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data