DIODE ZENER ARRAY 9.1V SOT-23-3
DIODE ZENER ARRAY 9.1V SOT-23-3
DIODE ZENER ARRAY 9.1V SOT-23-3
ZENER SOT23 9.1V 0.3W 5%
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 4878-2BZX84C9V1TR-ND | 2BZX84C9V1 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Arrangement | Common Anode | |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| Life Cycle Stage | Active |